EN
  • EN
  • DE

MC100EL05DR2

Part No MC100EL05DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND ECL 2INP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 4 Input (2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041449-MC100EL05DR2
Ultra Librarian 3D Model Ultra Librarian MC100EL05DR2 CAD Model

Description

ON Semiconductor MC100EL05DR2: High-Performance ECL Differential Driver

Introducing the MC100EL05DR2, a cutting-edge ECL differential driver designed by ON Semiconductor, a leader in energy-efficient innovations. This high-speed logic gate is engineered to deliver exceptional performance in systems requiring fast edge rates and narrow pulse widths. The MC100EL05DR2 is a perfect fit for applications within the telecommunications, computing, and industrial markets, where signal integrity and speed are of paramount importance.

Key Features

  • Advanced High-Speed ECL Logic: The MC100EL05DR2 operates with Emitter Coupled Logic, offering rapid switching times and high-frequency operation, which is ideal for fast communication protocols and high-speed data processing.
  • Differential Inputs: This device features differential inputs, which provide improved noise immunity and allow for the reception of very small signal swings, enhancing the overall signal integrity in noisy environments.
  • PECL Mode Operation: The driver is capable of Positive Emitter Coupled Logic (PECL) operation, making it versatile for interfacing with both ECL and PECL systems.
  • High Output Current: With a high output current drive capability, the MC100EL05DR2 ensures strong signal levels even across longer distances or through capacitive loads, maintaining signal quality throughout the transmission path.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance across various environmental conditions.
  • Compact Packaging: The device comes in an SOIC-8 package, offering a compact footprint for space-constrained applications.

Applications

The MC100EL05DR2 is ideally suited for a range of high-speed applications, including:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Server and data center hardware
  • Test and measurement systems
  • Pulse and signal generators

ON Semiconductor's commitment to quality and performance is evident in the MC100EL05DR2. This differential driver is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for managing high-speed digital signals. Whether you're upgrading existing equipment or designing new high-performance systems, the MC100EL05DR2 from ON Semiconductor is an excellent choice for ensuring fast, accurate signal transmission.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6419 $58.2704
39+ $2.9882 $116.5398
60+ $2.8949 $173.6940
83+ $2.8015 $232.5245
107+ $2.7082 $289.7774
143+ $2.4280 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess