EN
  • EN
  • DE

NCP4414P

Part No NCP4414P
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number NCP4414
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250931-NCP4414P
Ultra Librarian 3D Model Ultra Librarian NCP4414P CAD Model

Description

ON Semiconductor NCP4414P - Efficient Power Management Solution

Introducing the NCP4414P, a high-performance power management integrated circuit (PMIC) from ON Semiconductor, designed to elevate the efficiency and reliability of your electronic devices. This advanced component is tailored for a wide range of applications, from consumer electronics to industrial systems, where power regulation is critical.

The NCP4414P is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology industry. Featuring a compact, leadless package, the NCP4414P is optimized for space-constrained applications, ensuring a minimal footprint on your PCB without compromising performance.

At the heart of the NCP4414P is a robust, high-efficiency, synchronous rectified step-down converter. This converter is capable of delivering a continuous output current, making it an ideal choice for powering core components in complex systems. The device operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad spectrum of products.

With its integrated high- and low-side MOSFETs, the NCP4414P offers a reduced component count, which not only simplifies the design process but also enhances system reliability. The PMIC features a fixed-frequency pulse-width modulation (PWM) control scheme, which provides excellent stability and noise performance, crucial for sensitive electronic applications.

ON Semiconductor has equipped the NCP4414P with a suite of protective features to safeguard your system against a multitude of potential issues. These include over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown. These integrated protections ensure that the NCP4414P not only delivers power efficiently but also maintains the integrity and longevity of your electronic system.

Whether you're designing a new product or optimizing an existing one, the NCP4414P from ON Semiconductor offers a reliable and efficient power management solution that will help you achieve your design goals. Its advanced features and protective mechanisms make it a standout choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess