EN
  • EN
  • DE

MC74ACT373DWR2G

Part No MC74ACT373DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT TRNSP 3STATE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 105414-MC74ACT373DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT373DWR2G CAD Model

Description

MC74ACT373DWR2G - ON Semiconductor

The MC74ACT373DWR2G is a high-performance, octal transparent latch with 3-state outputs designed by ON Semiconductor. This integrated circuit is part of the advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) family and is fabricated with silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low power consumption.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Pin Count: 20
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Level - High: 2.5V minimum
  • Logic Level - Low: 0.8V maximum

Applications

The MC74ACT373DWR2G is suitable for various applications in the field of digital electronics. It is commonly used in buffer memory address registers, data storage, and data transmission systems where low power consumption and high-speed operation are essential. Its 3-state outputs make it ideal for driving bus lines or buffer memory address registers.

Performance and Quality

ON Semiconductor's MC74ACT373DWR2G offers a balanced performance that combines speed and power efficiency. It boasts a typical propagation delay of only 8ns and a low power dissipation. The device is also characterized for operation from -55°C to +125°C, ensuring reliability in extreme conditions. This product is compliant with the stringent requirements of the RoHS directive, making it a suitable choice for eco-friendly applications and for use in environmentally sensitive areas.

Ordering and Packaging

The device is supplied in a SOIC-20 Wide package, which is ideal for automated surface-mount assembly processes. The MC74ACT373DWR2G comes in tape and reel packaging, facilitating efficient handling and manufacturing. When ordering, the suffix 'DWR2G' specifies the tape and reel packaging option for this specific model within the MC74ACT373 series.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7697 $50.0305
160+ $0.6316 $101.0560
250+ $0.6119 $152.9750
340+ $0.5921 $201.3140
440+ $0.5724 $251.8560
585+ $0.5132 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess