EN
  • EN
  • DE

CD74HCT75M

Part No CD74HCT75M
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC DUAL 2BIT BSTBL LTCH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 11ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370956-CD74HCT75M
Ultra Librarian 3D Model Ultra Librarian CD74HCT75M CAD Model

Description

Product Overview: CD74HCT75M from Texas Instruments

The CD74HCT75M is a high-speed CMOS Logic Quad Bistable Transparent Latch designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the HCT family, signifying that it is a logic-level device that combines the low power consumption of CMOS with the ability to interface with TTL logic levels. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital applications.

Key Features

  • Logic Type: The CD74HCT75M features a quad bistable transparent latch, which includes four separate D-type latches with transparent inputs.
  • Operating Voltage: This device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL operating voltages.
  • Output Current: It is capable of driving up to 4mA at the output, allowing for direct driving of small LEDs or interfacing with other logic inputs.
  • Package: The IC comes in an industry-standard SOIC-16 package, which is suitable for surface mount technology (SMT) and occupies minimal board space.
  • Temperature Range: The CD74HCT75M is designed to operate over a broad temperature range, from -55°C to 125°C, ensuring reliability in various environmental conditions.

Applications

The versatility of the CD74HCT75M makes it an ideal choice for various digital applications, including:

  • Temporary storage of data
  • Buffer registers for data management
  • Input/output port configuration
  • Control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT75M is no exception, as it is designed to meet or exceed the stringent standards set by the industry. Customers can expect consistent performance and durability from this TI product.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product datasheet for the CD74HCT75M.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9031 $54.1860
135+ $0.7410 $100.0350
210+ $0.7178 $150.7380
290+ $0.6947 $201.4630
375+ $0.6715 $251.8125
500+ $0.6021 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess