EN
  • EN
  • DE

SN74HC573AQPWRG4Q1

Part No SN74HC573AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 23ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44031-2,296-44031-1,-296-44031-1,296-44031-6,SN74HC573AQPWRG4Q1-ND,-296-44031-1-ND
Standard Package 2,000
Win Source Part Number 1094987-SN74HC573AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC573AQPWRG4Q1 CAD Model

Description

SN74HC573AQPWRG4Q1 - Texas Instruments Octal Transparent D-Type Latches

The SN74HC573AQPWRG4Q1 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 2-V to 6-V VCC operation. This integrated circuit is part of the 74HC family, which is known for its high-speed CMOS technology. It is specifically engineered to meet the demanding requirements of automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions.

The device features eight latches with 3-state outputs for bus-oriented applications. The latches appear transparent to data when the latch-enable (LE) input is high. When LE is low, the data that meets the setup-time requirements on the D inputs is latched. Data appears on the outputs when the output-enable (OE) input is low. When OE is high, the outputs are in the high-impedance state, which is essential for interfacing with bus lines in a bus-organized system.

The SN74HC573AQPWRG4Q1 offers a wide range of benefits and features. It provides significant drive capability with a fan-out of up to 15 LSTTL loads. The high-impedance state during power up and power down ensures that there is no back-driving when the device is powered off. Additionally, the latch is designed with a low power consumption, making it suitable for battery-powered and energy-efficient applications.

The device is available in a TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The SN74HC573AQPWRG4Q1 is also characterized for operation from -40°C to 85°C, providing a robust solution for the automotive temperature range.

In summary, the SN74HC573AQPWRG4Q1 is a versatile, high-quality octal transparent D-type latch that is perfect for use in automotive environments where reliability and performance are non-negotiable. Its advanced features and robust design make it an excellent choice for designers looking for a latch that can perform in the toughest conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8468 $50.8080
145+ $0.6948 $100.7460
225+ $0.6731 $151.4475
310+ $0.6514 $201.9340
400+ $0.6297 $251.8800
535+ $0.5645 $302.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess