EN
  • EN
  • DE

MC74HC373ADTR2G

Part No MC74HC373ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 21ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022768-MC74HC373ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC373ADTR2G CAD Model

Description

Product Overview: MC74HC373ADTR2G by ON Semiconductor

The MC74HC373ADTR2G is a high-performance integrated circuit from ON Semiconductor, designed to provide a robust solution for digital systems that require transparent latches with three-state outputs. This device is part of the high-speed CMOS family and is compatible with most TTL families, making it a versatile choice for a wide range of applications.

Key Features

  • Octal D-Type Latch: The MC74HC373ADTR2G features an 8-bit latch that allows for the storage of data. It is ideal for the temporary storage of data and can be used in a wide array of digital applications.
  • Three-State Outputs: Each latch is equipped with a three-state output which can be used to interface with bus-oriented systems. This feature allows for efficient data flow management and reduces the chance of data collisions on a bus.
  • High-Performance Silicon-Gate CMOS: The silicon-gate CMOS technology ensures low power consumption and a high noise immunity characteristic of CMOS integrated circuits. This makes the device reliable and energy-efficient.
  • Wide Operating Voltage Range: The MC74HC373ADTR2G operates at a voltage range of 2V to 6V, providing flexibility in various system voltages and ensuring compatibility with other logic families.
  • Low Power Dissipation: With a low power dissipation of 80 µA maximum at a 25°C ambient temperature, the device is an excellent choice for power-sensitive applications.
  • Latch-Up Performance: The device has a latch-up performance that exceeds 250 mA, which is compliant with the JEDEC standard JESD 17, ensuring stability and robustness in operation.

Applications

The MC74HC373ADTR2G is suitable for a variety of applications that require high-speed and low-power operation. It is commonly used in:

  • Memory storage and retrieval systems
  • Data management devices
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control circuits

ON Semiconductor's MC74HC373ADTR2G is supplied in a TSSOP-20 package, which allows for efficient space utilization on printed circuit boards. Its performance and reliability make it an essential component for designers who require a high-quality octal transparent latch with three-state outputs.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8371 $50.2260
150+ $0.6868 $103.0200
230+ $0.6654 $153.0420
315+ $0.6439 $202.8285
405+ $0.6224 $252.0720
540+ $0.5581 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,499 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess