EN
  • EN
  • DE

SN74AC533DBRG4

Part No SN74AC533DBRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AC533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257415-SN74AC533DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74AC533DBRG4 CAD Model

Description

SN74AC533DBRG4 Octal Transparent D-Type Latches with 3-State Outputs

The SN74AC533DBRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 74AC series, known for its advanced CMOS logic, which operates at higher speeds while maintaining low power consumption.

The SN74AC533DBRG4 features eight D-type transparent latches with three-state outputs. These latches are designed to hold the data input whenever the latch-enable (LE) input is high, and they pass data to the outputs when LE is low. The device provides a robust storage solution for data buffering in a wide range of applications, including computers, data communications, instrumentation, and control systems.

Key Features:

  • Logic Type: D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Circuits: 8
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-20
  • IC Interface Type: CMOS
  • Propagation Delay Time: Fast propagation to meet high-speed requirements

The SN74AC533DBRG4 is designed for bidirectional bus interfacing and is fully compatible with most TTL logic families. The three-state outputs ensure that the device can be connected directly to a bus-structured system. When the output-enable (OE) input is high, the device's outputs are in a high-impedance state, which prevents them from affecting the rest of the bus system.

Manufactured with Texas Instruments' stringent quality control, the SN74AC533DBRG4 ensures reliability and performance. Its small footprint and SSOP-20 packaging make it suitable for space-constrained applications, while its wide operating temperature range allows for use in industrial environments.

With its combination of high-speed operation, low power consumption, and robust latch functionality, the SN74AC533DBRG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess