EN
  • EN
  • DE

0431603103

Part No 0431603103
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 3POS 7.50MM R/A SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer Molex
Packaging Bulk
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.295" (7.50mm)
Mounting Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 60.0µin (1.52µm)
Voltage Rating 600 V
Current Rating (Amps) 18 A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C ~ 75°C
Base Product Number 043160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM18489-NDR,043160-3103,43160-3103,431603103,WM18489,431-60-3103-P,431603103-E,0431603103-E,43160-3103-E,43160-3103-TR55,043160-3103-E
Standard Package 385
Win Source Part Number 1332654-0431603103
Ultra Librarian 3D Model Ultra Librarian 0431603103 CAD Model

Description

The Molex 1332654-0431603103 is a black male blade header connector with a number of positions of 3 and a pitch of 0.295 inches.

  • Board Lock: Yes
  • Fastening Type: locking ramp
  • Material: brass
  • Contact Finish: tin
  • Contact Finish Thickness: 60.0µin
  • Insulation Material: polyamide (PA46), nylon 4/6, glass filled
  • Mounting: through-hole
  • Orientation: right-angle
  • Voltage Rating: 600V
  • Current Rating: 18A
  • Operating Temperature Range: -40°C to 75°C
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Anderson Power Products, Inc.
TERM BLADE NON-GEND 3/0AWG SILV
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $11.2711
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BROWN
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 1AWG SILVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess