EN
  • EN
  • DE

LCMB50-8-E

Part No LCMB50-8-E
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description One Hole Metric Conductor Long Barrel 50Mm> 2R 35Mm> Class 5F/6F Ms Stud Hole / CONN TERM RECT RING 50MM #M8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Series LCMB
Packaging Bulk
Terminal Type Ring, Tubular
Stud/Tab Size M8 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.098" (2.49mm)
Length - Overall 2.472" (62.79mm)
Width - Outer Edges 0.709" (18.00mm)
Mounting Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 50mm2
Insulation Non-Insulated
Contact Finish Tin
Contact Material Copper
Diameter - Barrel ID 0.386" (9.80mm)
Diameter - Barrel OD 0.484" (12.29mm)
Diameter - Ring ID 0.354" (8.99mm)
Win Source Part Number 787337-LCMB50-8-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin India
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LCMB50-8-E CAD Model

Description

The Panduit Corp LCMB50-8-E is a connector in the LCMB series.

  • Series: LCMB
  • Packaging: Bulk
  • Termination: Crimp, Barrel
  • Contact Finish: Tin
  • Wire Gauge: 50mm2
  • Contact Material: Copper
  • Mounting Style: Free Hanging (In-Line)
  • Terminal Type: Ring, Tubular
  • Outer Edge Width: 0.709" (18.00mm)
  • Overall Length: 2.472" (62.79mm)
  • Insulation: Non-Insulated
  • Tab Thickness: 0.098" (2.49mm)
  • Stud/Tab Size: M8 Stud
  • Terminal Style: Single stud hole
  • Barrel ID: 0.386" (9.80mm)
  • Barrel OD: 0.484" (12.29mm)
  • Ring ID: 0.354" (8.99mm)
  • Category: Connectors, Interconnects
  • Introduction Date: January 01, 2000
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess