EN
  • EN
  • DE

0351510319

Part No 0351510319
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HSG PLUG 3POS 7.30MM NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Bulk
Part Status Active
Connector Type Plug
Contact Type Female Blade Socket, Male Blade
Number of Positions 3
Pitch 0.287" (7.30mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Ultra Librarian 3D Model Ultra Librarian 0351510319 CAD Model

Description

VersaBlade Hybrid Plug Housing, 3 Circuits, Positive Lock, Natural, Glow-Wire Capable

You May Also Be Interested in

Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
TE Connectivity
CONN HSG PLUG 2POS 7.80MM BLACK / 2 Position Blade Type Power Housing Connector Plug Black 0.307" (7.80mm)
Lowest to $1.0080
Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 4CKT
Need more? Email Us
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess