EN
  • EN
  • DE

1510350004

Part No 1510350004
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description GUARDIAN II RA PLUG 0.76AU 4CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Series EXTreme Guardian II 151035
Package Tray
Product Status Active
Connector Type Plug, Male Blades
Number of Positions 4
Pitch 0.433" (11.00mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Color Black
Win Source Part Number WS1205959-1510350004
Ultra Librarian 3D Model Ultra Librarian 1510350004 CAD Model

Description

4 Position Plug, Male Blades Connector Solder 0.433" (11.00mm) Through Hole, Right Angle

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 1AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
914
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GREEN
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
908
Anderson Power Products, Inc.
TERM BLADE NON-GEND 4/0AWG 1=2PC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess