EN
  • EN
  • DE

MPT-08-6.30-01-L-V

Part No MPT-08-6.30-01-L-V
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description CONN HDR 8POS 5.00MM PCB SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 8 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Manufacturer Samtec Inc.
Series PowerStrip™ 30 MPT
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name MPT-08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number MPT-08-6.30-01-L-V-ND, SAM8747
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885871-MPT-08-6.30-01-L-V
Ultra Librarian 3D Model Ultra Librarian MPT-08-6.30-01-L-V CAD Model

Description

The Samtec Inc. PowerStrip™ 30 MPT is a male blades connector solder with 8 position header. Samtec Inc. manufactured 885871-MPT-08-6.30-01-L-V.

  • Connector Type: Male Blades Connector
  • Mounting Type: Through-Hole
  • Packaging: Tray
  • Family Name: MPT-08
  • Pitch: 0.197” (5.00mm)
  • Operating Temperature: -55°C to 125°C
  • Category: Connectors
  • Popularity: Medium
  • Estimated Production Lead Time: 8 weeks
  • Quantity per Package: 45
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8536.69.4040
  • Other Part Numbers: MPT-08-6.30-01-L-V-ND, SAM8747

You May Also Be Interested in

Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Others
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
TE Connectivity
CONN RCPT 6POS 2.00MM PCB SLDR
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 4CKT
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9795 $54.8975
12+ $9.0088 $108.1056
18+ $8.7273 $157.0914
24+ $8.4458 $202.6992
31+ $8.1642 $253.0902
41+ $7.3197 $300.1077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess