EN
  • EN
  • DE

MPS-08-7.70-01-L-V

Part No MPS-08-7.70-01-L-V
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description CONN RCPT 8POS 5.00MM PCB SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Position Receptacle, Female Blade Sockets Connector Solder 0.197" (5.00mm) Through Hole
Manufacturer Samtec Inc.
Series PowerStrip™ 30 MPS
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name MPS-08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM8746, MPS-08-7.70-01-L-V-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927994-MPS-08-7.70-01-L-V
Ultra Librarian 3D Model Ultra Librarian MPS-08-7.70-01-L-V CAD Model

Description

The Samtec Inc. PowerStrip™ 30 MPS is a high-quality connector.

  • Type: Female Blade Socket and Position Receptacle
  • Mounting: Through Hole
  • Pitch: 5.00mm
  • Series: MPS-08
  • Positions: 96
  • Package: Tray
  • Material: Beryllium Copper
  • Finish (Mating): Gold
  • Current Rating: 2.9A per contact
  • Popularity: High
  • Supply and Demand: Balanced
  • Production Lead Time: 8 weeks (estimated)
  • Compliance: REACH Compliant

You May Also Be Interested in

Solid State Optronic
1 Form A Solid State Relay
Lowest to $39.7297
Others
Need more? Email Us
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2705 $55.6230
14+ $7.6065 $106.4910
21+ $7.3688 $154.7448
29+ $7.1311 $206.8019
37+ $6.8934 $255.0558
49+ $6.1803 $302.8347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess