EN
  • EN
  • DE

0431602102

Part No 0431602102
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Mfr Molex, LLC
Series Sabre 43160
Package Tray
Connector Style -
Connector Type Header, Male Blades
Number of Positions 2
Pitch 0.295" (7.50mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Wire Gauge -
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 60.0µin (1.52µm)
Voltage Rating 600 V
Current Rating (Amps) 18 A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C ~ 75°C
Base Product Number 043160
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 525 pcs
Win Source Part Number 1380374-0431602102
Ultra Librarian 3D Model Ultra Librarian 0431602102 CAD Model

Description

The 1380374-0431602102 is a blade type power connector assembly from Molex, LLC. It is part of the Sabre 43160 series and belongs to the category of blade type power connectors.

  • Series: Sabre 43160
  • Positions: 2
  • Pitch: 0.295" (7.50mm)
  • Color: Black
  • Feature: Board Lock
  • Connector Type: Header, Male Blades
  • Row: Single
  • Termination: Solder
  • Fastening Type: Locking Ramp
  • Contact Finish: Tin
  • Contact Finish Thickness: 60.0µin (1.52µm)
  • Voltage Rating: 600 V
  • Insulation Material: Polyamide (PA46), Glass Filled
  • Operating Temperature: -40°C to 75°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Standard Package: 525 pcs
  • Manufacturer: Molex, LLC

You May Also Be Interested in

Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4622 $58.4880
100+ $1.2000 $120.0000
150+ $1.1631 $174.4650
210+ $1.1250 $236.2500
270+ $1.0880 $293.7600
360+ $0.9748 $350.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,655 pieces
In Stock: 30,833 pieces Factory Stock: 30,822 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess