EN
  • EN
  • DE

MCP87055T-U/LC

Part No MCP87055T-U/LC
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8PDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 890pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 6 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (3x3)
Dimension 8-PowerTDFN
Win Source Part Number 1075418-MCP87055T-U/LC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP87055T-U/LC CAD Model

Description

Microchip Technology's MCP87055T-U/LC: A High-Efficiency, Integrated Synchronous Buck Regulator

The MCP87055T-U/LC is a state-of-the-art synchronous buck regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient power management integrated circuit (PMIC) is specifically engineered to meet the rigorous demands of high-performance electronics that require low-voltage, high-current power supplies.

With its integrated power MOSFETs, the MCP87055T-U/LC offers a highly efficient conversion of input voltages ranging from 4.5V to 18V down to lower output voltages, which are adjustable via external resistors. This flexibility makes it an ideal choice for a wide array of applications, including computing, networking, telecommunications, and industrial systems.

The device boasts a robust feature set that includes a peak efficiency of up to 95%, enabling it to deliver continuous output current up to 8A with excellent thermal performance. Its advanced architecture is designed to minimize switching losses, which is essential for maintaining efficiency across a broad load range. The MCP87055T-U/LC also includes a host of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under adverse conditions.

For ease of use, the MCP87055T-U/LC comes with a fixed switching frequency of 500 kHz, which allows for a good balance between efficiency and component size, helping designers to achieve compact power supply solutions. Additionally, the device supports external synchronization, enabling it to be used in multi-phase or multi-regulator systems that require noise-sensitive or RF applications.

The MCP87055T-U/LC is available in a compact QFN-28 (5x5mm) package, which is optimized for space-constrained applications. Its lead (Pb) free composition with RoHS compliance makes it an environmentally friendly choice for modern electronic devices.

In summary, the MCP87055T-U/LC from Microchip Technology is a versatile, efficient, and reliable synchronous buck regulator that is perfectly suited for powering the next generation of low-voltage, high-density power systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess