The MAX6304ESA is a high-quality, precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with +5V powered µPs.
Key Features
- Voltage Monitoring: This device is designed to monitor +5V power supplies, ensuring that the system voltage remains within acceptable thresholds for reliable operation.
- Reset Output: The MAX6304ESA provides a reset output during power-up, power-down, and brownout conditions. The reset signal ensures that the µP starts in a known state.
- Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset.
- Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for portable and battery-powered applications.
- High Accuracy: The reset threshold voltage is factory-trimmed to high accuracy, which helps maintain system reliability without the need for external adjustments.
- Compact Design: The device comes in a compact 8-pin SO package, making it suitable for space-constrained applications.
Applications
The MAX6304ESA is versatile and can be used in a variety of applications, including:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Industrial Systems
Technical Specifications
Parameter
Value
Supply Voltage Range
+1V to +5.5V
Reset Threshold Voltage
Typically +4.65V (factory-trimmed)
Operating Temperature
-40°C to +85°C
Package Type
8-Pin SO
Overall, the MAX6304ESA from Maxim Integrated is a robust and reliable solution for system monitoring and reset functions, ensuring that digital systems operate within their intended specifications.