EN
  • EN
  • DE

P-303H-CCTL

Part No P-303H-CCTL
Manufacturer Cinch Connectivity Solutions
Catalog Blade Type Power Connectors
Description CONN PLUG 3POS IN-LINE SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions
Packaging Bulk
Status Active
Connector Type Plug, Jones
Number of Positions 3
Mounting Free Hanging (In-Line)
Number of Rows 1
Termination Solder Eyelet(s)
Features Hood, Cable Clamp
Color Black
Fastening Type Latch Lock
Contact Finish Tin
Voltage Rating 250V
Current Rating 10A
Material - Insulation Phenol Formaldehyde (Phenolic)
Temperature Range - Operating 105°C
Win Source Part Number 1065267-P-303H-CCTL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian P-303H-CCTL CAD Model

Description

The 1065267-P-303H-CCTL from Cinch Connectivity Solutions is a plug, Jones connector type that is designed for power management applications.

  • Connector Type: Jones
  • Color: Black
  • Packaging: Bulk
  • Number of Positions: Three
  • Features: Hood and Cable Clamp
  • Fastening Type: Latch Lock
  • Termination: Solder Eyelet(s)
  • Contact Finish: Tin
  • Voltage Rating: 250V
  • Current Rating: 10A
  • Material Insulation: Phenol Formaldehyde (Phenolic)
  • Mounting: Free Hanging (In-Line)
  • Status: Active
  • Temperature Range: 105°C

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
TE Connectivity
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
TE Connectivity
CONN HSG 1POS WHITE
Need more? Email Us
TE Connectivity
CONN HSG PLUG 6POS 11.18MM BLACK
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE FEMALE 2/0AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG PLUG 1POS GREEN
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GRAY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3160 $72.9480
6+ $19.9516 $119.7096
9+ $19.3282 $173.9538
13+ $18.7047 $243.1611
16+ $18.0812 $289.2992
22+ $16.2107 $356.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess