EN
  • EN
  • DE

UPT-04-03.0-01-L-V

Part No UPT-04-03.0-01-L-V
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description MICRO TERMINAL POWERSTRIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Position Header, Male Blades Connector Solder 0.150" (3.81mm) Through Hole
Manufacturer Samtec Inc.
Series PowerStrip™ 20 UPT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name UPT-04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM13044, UPT-04-03.0-01-L-V-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902264-UPT-04-03.0-01-L-V
Ultra Librarian 3D Model Ultra Librarian UPT-04-03.0-01-L-V CAD Model

Description

The UPT-04-03.0-01-L-V is a precision test point from Samtec Inc. These test points are designed to provide convenient and reliable access points for probing and testing electronic circuits. They are used in a wide range of applications where signal monitoring and debugging are required.

Applications

  • PCB Testing: Used on printed circuit boards (PCBs) to provide access points for testing and debugging.
  • Prototype Development: Employed during prototype development to facilitate signal monitoring and analysis.
  • Signal Monitoring: Integrated into electronic circuits for continuous or intermittent signal monitoring.
  • Quality Assurance: Utilized in quality assurance processes to verify circuit performance and functionality.
  • Educational Purposes: Found in educational settings for teaching electronics and circuit analysis.

Features

  • Low Profile Design: Features a low profile design to minimize interference with adjacent components.
  • Surface Mount Technology: Designed for surface mount assembly, allowing for automated placement and soldering.
  • Durable Construction: Constructed from high-quality materials for reliable performance and long life.
  • Easy Access: Provides easy access for probing with standard test equipment.
  • Secure Connection: Ensures a secure and stable connection for accurate signal measurement.

Benefits

  • Convenient Testing: Simplifies the process of testing and debugging electronic circuits.
  • Reduced Interference: Minimizes interference with adjacent components due to its low profile design.
  • Reliable Performance: Provides reliable performance and long life, ensuring accurate signal measurement.
  • Efficient Assembly: Allows for efficient assembly using automated placement and soldering techniques.
  • Improved Accuracy: Ensures a secure and stable connection, improving the accuracy of signal measurements.

Additional Details

The UPT-04-03.0-01-L-V test point typically features a gold-plated contact for optimal signal conductivity. It is available in various heights and configurations to meet different application requirements. Key specifications include its voltage rating, current rating, and operating temperature range. These test points are designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
Others
Need more? Email Us
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1919 $50.3433
17+ $5.9010 $100.3170
27+ $5.7166 $154.3482
37+ $5.5322 $204.6914
47+ $5.3478 $251.3466
63+ $4.7946 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess