EN
  • EN
  • DE

236-402/000-009/999-950

Part No 236-402/000-009/999-950
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description PCB TERMINAL BLOCK; 2.5 MM; PIN / 2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr WAGO Corporation
Package Box
Number of Levels 1
Positions Per Level 2
Pitch 0.200" (5.08mm)
Mating Orientation 45° (135°) Angle with Board
Current 15 A
Voltage 300 V
Wire Gauge 12-28 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Color Gray
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyamide (PA66) , Nylon 6/6
Contact Material - Plating Electrolytic Copper - Tin Plated
Clamp Material - Plating Steel - Nickel Plated
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1351621-236-402/000-009/999-950
Ultra Librarian 3D Model Ultra Librarian 236-402/000-009/999-950 CAD Model

Description

The 236-402/000-009/999-950 is a product of WAGO Corporation, and its Win Source Part Number is 1351621-236-402/000-009/999-950.

  • Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
  • Positions Per Level: 2
  • Number of Levels: 1
  • Pitch: 0.200" (5.08mm)
  • Color: Gray
  • Package: Box
  • Wire Gauge: 12-28 AWG
  • Housing Material: Polyamide (PA66) , Nylon 6/6
  • Voltage: 300 V
  • Standard Package: 1
  • Current: 15 A
  • Mating Orientation: 45° (135°) Angle with Board
  • Wire Termination: Screwless - Spring Cage, Tension Clamp
  • Contact Material-Plating: Electrolytic Copper - Tin Plated
  • Clamp Material-Plating: Steel - Nickel Plated
  • Mounting Type: Through Hole
  • Temperature Range: -60°C ~ 105°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Need more? Email Us
Wurth Electronics Inc
8 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM SMD
Lowest to $3.1544
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess