EN
  • EN
  • DE

1767690000

Part No 1767690000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Series Z
Packaging Bulk
Type Feed Through
Number of Positions 3
Number of Levels 1
Terminal - Width 10.1mm
Termination Style Push In, Spring
Current - IEC 57 A
Voltage - IEC 800V
Current - UL 60 A
Voltage - UL 600V
Wire Gauge or Range - AWG 6-16 AWG
Wire Gauge or Range - mm2 1.5-16mm²
Color Beige
Material - Insulation Thermoplastic, Wemid
Material Flammability Rating UL94 V-0
Stripping Length 18mm
RoHS Status RoHS Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1478170-1767690000
Ultra Librarian 3D Model Ultra Librarian 1767690000 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM SMD
Lowest to $3.1544
Phoenix Contact
CONN TERM BLK FEED THRU 14-26AWG
Lowest to $1.1134
Amphenol Anytek
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Wurth Electronics Inc
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess