EN
  • EN
  • DE

MPT-08-01-01-L-RA-SD

Part No MPT-08-01-01-L-RA-SD
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description VERTICAL POWER TERMINAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole, Right Angle
Manufacturer Samtec Inc.
Series PowerStrip™ 30 MPT
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
Family Name MPT-08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933061-MPT-08-01-01-L-RA-SD
Ultra Librarian 3D Model Ultra Librarian MPT-08-01-01-L-RA-SD CAD Model

Description

The MPT-08-01-01-L-RA-SD is a position header male blades connector from Samtec Inc. It is part of the PowerStrip™ 30 MPT series.

  • Series: PowerStrip™ 30 MPT
  • Connector Type: Position Header Male Blades
  • Mounting Type: Through-Hole, Right-Angle
  • Packaging: Tray
  • Quantity per Package: 48
  • Production Lead Time: 8 weeks
  • REACH: Unaffected
  • ECCN: EAR99
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
Others
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess