EN
  • EN
  • DE

1612898-1

Part No 1612898-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style Battery
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.079" (2.00mm)
Mounting Style SMD
Termination Solder
Color Black
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1121409-1612898-1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1612898-1 CAD Model

Description

The 1612898-1 is a Blade Type Power Connector manufactured by TE Connectivity. It is designed to provide a robust and reliable power connection in various electronic and electrical applications. These connectors are known for their high current carrying capacity and secure mating, making them suitable for demanding power distribution systems.

Applications:

  • Power supplies
  • Industrial equipment
  • Automotive systems
  • Telecommunications equipment
  • Data centers
  • UPS (Uninterruptible Power Supplies)

Features:

  • Blade Contact Design: Ensures a high current carrying capability and reliable connection.
  • Positive Locking Mechanism: Prevents accidental disconnection, especially in high-vibration environments.
  • Durable Housing Material: Provides mechanical protection and electrical insulation.
  • Polarization: Ensures correct mating orientation, preventing damage and misconnections.
  • Low Contact Resistance: Minimizes power loss and heat generation.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Reliable Power Connection: Ensures consistent power delivery.
  • Secure Mating: Prevents accidental disconnections.
  • High Current Capacity: Supports demanding power requirements.
  • Easy to Use: Simple to install and maintain.
  • Long Lifespan: Durable construction ensures long-term performance.

Additional Details:

The TE Connectivity 1612898-1 Blade Type Power Connector typically features a housing made of high-temperature thermoplastic material capable of withstanding elevated operating temperatures. The blade contacts are generally made of copper alloy with tin or silver plating to provide excellent conductivity and corrosion resistance. It may be designed for wire-to-board or wire-to-wire applications, depending on the specific configuration. Key specifications include voltage rating, current rating (which can be quite high, depending on the specific design), and operating temperature range. Proper installation is crucial to ensure optimal performance and safety. This connector is designed to meet rigorous industry standards for electrical safety and performance.

You May Also Be Interested in

Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Others
Need more? Email Us
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4389 $64.7505
100+ $1.1806 $118.0600
155+ $1.1438 $177.2890
210+ $1.1070 $232.4700
270+ $1.0700 $288.9000
365+ $0.9593 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,404 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess