EN
  • EN
  • DE

BYW29-150

Part No BYW29-150
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156836-BYW29-150
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW29-150 CAD Model

Description

The BYW29-150 is a high-performance fast soft-recovery controlled avalanche rectifier designed and manufactured by NXP Semiconductors. This rectifier is engineered to cater to the demanding requirements of high-efficiency power supplies, lighting circuits, and other applications where high reliability and efficiency are paramount.

Key Features

  • Voltage Rating: The BYW29-150 is rated for a repetitive peak reverse voltage (V<sub>RRM) of 150V, making it suitable for a variety of applications in both commercial and industrial settings.
  • Current Capability: It boasts a high average forward current (I<sub>F(AV)) of up to 8A, ensuring it can handle significant power levels.
  • Fast Recovery Time: With a recovery time of less than 30ns, the BYW29-150 ensures minimal power loss and improved efficiency in fast-switching applications.
  • Controlled Avalanche Energy: This rectifier is capable of withstanding high energy in avalanche mode, providing robust performance under surge conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) characteristic helps to reduce power dissipation and enhance overall efficiency.
  • Soft Recovery Characteristics: The soft recovery feature minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), which is critical for maintaining the performance of sensitive electronic equipment.

Applications

The BYW29-150 is widely used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification (free-wheeling, secondary rectification)
  • Power factor correction circuits
  • Snubber circuits
  • Lighting ballasts
  • Automotive environment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BYW29-150 rectifier is no exception, undergoing rigorous testing to ensure it meets the highest standards for performance and durability. Its robust construction and controlled avalanche capability make it an excellent choice for applications that require a dependable and long-lasting rectification solution.

For engineers and designers looking for a rectifier that combines efficiency, speed, and reliability, the BYW29-150 from NXP is an ideal choice that is sure to meet and exceed the demands of modern electronic applications.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess