EN
  • EN
  • DE

MAX297CPA

Part No MAX297CPA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073483-MAX297CPA
Ultra Librarian 3D Model Ultra Librarian MAX297CPA CAD Model

Description

The MAX297CPA is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a sharp transition band and excellent stopband attenuation. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply, making it suitable for a wide range of applications in signal processing and communications.

Key Features

  • High Order: The 8th-order filter design ensures a steep roll-off and a well-defined passband.
  • Elliptic Response: Offers superior selectivity with an elliptic response, which provides a faster transition from passband to stopband than Butterworth or Chebyshev filters.
  • Programmable Cutoff Frequency: Users can set the cutoff frequency from 0.1Hz to 25kHz, making the MAX297CPA extremely versatile for various applications.
  • Low Noise: With its low noise performance, the MAX297CPA is ideal for audio and instrumentation applications where maintaining signal integrity is crucial.
  • Integrated Clock Oscillator: The on-chip oscillator reduces the need for external components, simplifying design and saving board space.
  • Single-Supply Operation: Designed to work with a single +5V power supply, the MAX297CPA simplifies power management in system design.

Applications

The MAX297CPA is perfect for a variety of applications that require precise signal conditioning. These include but are not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal processing for communication systems
  • Audio signal processing
  • Instrumentation and control systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX297CPA is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of professional applications. Whether it's for a sophisticated audio system or a critical medical device, the MAX297CPA delivers the performance you can trust.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Omron
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5331 $62.6655
12+ $10.2837 $123.4044
18+ $9.9623 $179.3214
24+ $9.6409 $231.3816
31+ $9.3196 $288.9076
42+ $8.3555 $350.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess