EN
  • EN
  • DE

ADS1262IPWR

Part No ADS1262IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 32-Bit, Precision, 38-kSPS, Analog-to-Digital Converter (ADC) | IC ADC 32BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 32
Sampling Rate (Per Second) 38k
Number of Inputs 11
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141644-ADS1262IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1262IPWR CAD Model

Description

The ADS1262IPWR is a precision, 32-bit, analog-to-digital converter (ADC) designed by Texas Instruments to meet the stringent requirements of industrial, medical, and scientific applications. This high-performance ADC offers an impressive data acquisition system with a built-in programmable gain amplifier (PGA) and a highly accurate internal reference, making it ideal for precision measurement of a wide variety of signals.

The ADS1262IPWR operates with an exceptional resolution of 32 bits, providing a high degree of accuracy and low noise performance. It features a flexible input multiplexer (MUX) that can handle two differential or four single-ended inputs, giving designers the flexibility to connect multiple sensors to a single ADC. Its data rate ranges from 2.5 SPS to 20k SPS, allowing for both high-resolution low-speed measurements and higher speed applications.

One of the key features of the ADS1262IPWR is its onboard PGA, which offers programmable gains ranging from 1 to 32. This allows the ADC to amplify low-level signals without the need for external components, simplifying design and reducing system cost. Additionally, the device includes a low-drift (10 ppm/°C) 2.5V internal reference, further enhancing measurement accuracy over a wide temperature range.

The ADS1262IPWR is housed in a compact TSSOP-24 package, making it suitable for space-constrained applications. It is designed to operate over a wide supply range of 4.75V to 5.25V, accommodating various system power supplies. The device also features a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.

With its exceptional accuracy, integrated features, and flexible interfacing, the ADS1262IPWR from Texas Instruments stands out as a top choice for professionals seeking a reliable ADC for their precision measurement needs. Whether it's for temperature control, weight measurement, or advanced medical equipment, this ADC delivers the performance required for critical data acquisition tasks.

Product Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0836 $55.4180
10+ $10.3821 $103.8210
15+ $10.0314 $150.4710
22+ $9.3299 $205.2578
28+ $8.9792 $251.4176
35+ $8.6284 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess