EN
  • EN
  • DE

PES-02-01-S-RA-SD

Part No PES-02-01-S-RA-SD
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description .250" POWERSTRIP/40 A HIGH-POWER / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series *
Package Tray
Standard Package 48
Win Source Part Number 1340950-PES-02-01-S-RA-SD
Ultra Librarian 3D Model Ultra Librarian PES-02-01-S-RA-SD CAD Model

Description

The PES-02-01-S-RA-SD is a blade type power connector assembly from Samtec Inc.

  • Package: Tray
  • Standard Package: 48
  • Connector Type: Blade Type Power Connector
  • Series: *
  • Mounting Type: Board Mount

You May Also Be Interested in

TE Connectivity
CONN HSG PLUG 2POS 7.80MM BLACK / 2 Position Blade Type Power Housing Connector Plug Black 0.307" (7.80mm)
Lowest to $1.0080
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
Molex, LLC
CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Solid State Optronic
1 Form A Solid State Relay
Lowest to $39.7297
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess