EN
  • EN
  • DE

0431602103

Part No 0431602103
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Molex
Series Sabre 43160
Package Tray
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.295" (7.50mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 60.0µin (1.52µm)
Voltage Rating 600 V
Current Rating (Amps) 18 A
Material - Insulation Polyamide (PA46) , Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C ~ 75°C
Base Product Number 043160
Standard Package 385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351471-0431602103
Ultra Librarian 3D Model Ultra Librarian 0431602103 CAD Model

Description

The Sabre 43160 series from Molex is a blade type power connector assembly, featuring a board lock and a male header connector with 3 positions and 1 row.

  • Number of Positions: 3
  • Number of Rows: 1
  • Pitch: 0.295 inches (7.50mm)
  • Color: Black
  • Fastening Type: Locking Ramp
  • Contact Finish: Tin
  • Contact Finish Thickness: 60.0µin (1.52µm)
  • Contact Material: Brass
  • Voltage Rating: 600V
  • Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
  • Operating Temperature: -40°C to 75°C
  • Application: Industrial and Telecommunications

You May Also Be Interested in

TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess