EN
  • EN
  • DE

THS7353PWR

Part No THS7353PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3CH INTEG VIDEO BUFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 150MHz
Slew Rate 300 V/μs
Operating Supply Current 18.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 032160-THS7353PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7353PWR CAD Model

Description

The THS7353PWR is a versatile, low-power, fully-differential, programmable filter designed by Texas Instruments to meet the rigorous demands of video and telecommunication applications. This integrated circuit is part of TI's high-performance analog line, and it is particularly well-suited for anti-aliasing and reconstruction filters.

Key Features

  • Programmable Bandwidth: The THS7353PWR offers a user-configurable bandwidth, allowing designers to tailor the filter characteristics to specific application requirements.
  • Low-Power Consumption: Designed with power efficiency in mind, this device operates with a low quiescent current, making it ideal for battery-powered devices.
  • Fully-Differential Architecture: The fully-differential design provides improved noise rejection and dynamic range, which is critical for high-quality signal processing.
  • Integrated Fixed Gain: The device includes a fixed gain of 2 V/V, which simplifies the design and reduces the need for additional external components.

Applications

The THS7353PWR is a perfect choice for a variety of applications, including:

  • Video amplification and filtering
  • Telecommunications
  • Active filtering components
  • ADC/DAC interface
  • Portable and battery-powered devices

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package), the THS7353PWR provides a compact footprint for space-constrained applications. This package is designed for surface mount technology, facilitating easier integration into PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Technical Specifications

Before integrating the THS7353PWR into your design, be sure to review the complete technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: TSSOP-14

For detailed information, refer to the THS7353PWR datasheet provided by Texas Instruments.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6393 $53.4751
16+ $6.2682 $100.2912
25+ $6.0723 $151.8075
35+ $5.8764 $205.6740
45+ $5.6806 $255.6270
59+ $5.0929 $300.4811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess