EN
  • EN
  • DE

VSC7421XJQ-04

Part No VSC7421XJQ-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 302TQFP  /  Telecom IC Ethernet Switch 302-TQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series SparX™-III-17um
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Supplier Device Package 302-TQFP (24x24)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1025103-VSC7421XJQ-04
Ultra Librarian 3D Model Ultra Librarian VSC7421XJQ-04 CAD Model

Description

Microchip Technology's VSC7421XJQ-04 Ethernet Switch

The VSC7421XJQ-04 is a highly integrated Ethernet switch from Microchip Technology, renowned for its robust performance and versatility in network management. Designed to cater to the demands of enterprise-level networking solutions, this device offers an optimal blend of speed, security, and reliability, making it an excellent choice for a wide range of applications including SMB/SME networking systems, industrial automation, and smart home networks.

Featuring a compact form factor, the VSC7421XJQ-04 is part of Microchip's Vitesse product line and is engineered to deliver high-speed packet switching with support for numerous advanced network protocols. The switch is equipped with multiple Gigabit Ethernet ports, enabling it to handle high bandwidth requirements with ease. Its energy-efficient design also ensures reduced power consumption, which is critical for sustainable, eco-friendly networking environments.

One of the standout features of the VSC7421XJQ-04 is its Layer 2+ switching capability, which provides enhanced network management, including VLAN support, Quality of Service (QoS), link aggregation, and port mirroring. These features enable network administrators to optimize traffic flow, prioritize critical data packets, and maintain comprehensive control over network resources.

The device also boasts robust security features, such as IEEE 802.1X port-based network access control, which ensures that only authorized devices can connect to the network. Additionally, the switch supports Access Control Lists (ACLs) and port security, providing layers of protection against unauthorized access and network threats.

For ease of management, the VSC7421XJQ-04 includes an industry-standard command-line interface (CLI), Simple Network Management Protocol (SNMP) support, and a web-based GUI. This allows for seamless integration into existing network infrastructures and simplifies the configuration and monitoring of the switch for IT professionals.

In conclusion, the VSC7421XJQ-04 Ethernet switch from Microchip Technology is a powerful and efficient solution for modern networking needs. Its advanced features and reliable performance make it an ideal choice for organizations looking to enhance their network infrastructure with a scalable, secure, and easy-to-manage switch.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC
Lowest to $11.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess