EN
  • EN
  • DE

DS8313-RRX+

Part No DS8313-RRX+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Applications Smart Card
Interface Analog
Voltage - Supply 2.7V ~ 6V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number DS8313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354779-DS8313-RRX+
Ultra Librarian 3D Model Ultra Librarian DS8313-RRX+ CAD Model

Description

The DS8313-RRX+ is a state-of-the-art interface chip designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This chip is specifically engineered to facilitate reliable and high-speed communication between devices, making it an indispensable component in a wide array of applications.

Key Features

  • High-Speed Data Transfer: The DS8313-RRX+ is built for performance, offering rapid data transmission capabilities that are essential for modern, high-demand communication protocols.
  • Durable Design: Maxim Integrated's commitment to quality means this chip is designed to withstand the rigors of daily use, ensuring a long operational lifespan and consistent performance.
  • Energy Efficient: With power consumption being a critical factor in today's electronics, the DS8313-RRX+ is optimized for low power draw without compromising on performance.
  • Compact Footprint: The small form factor of the chip makes it an excellent choice for applications where space is at a premium, such as portable devices and embedded systems.

Applications

The versatility of the DS8313-RRX+ makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Communication Equipment
  • Data Acquisition Systems
  • Industrial Control Interfaces
  • Medical Devices
  • Networking Hardware

Technical Specifications

The DS8313-RRX+ boasts an impressive array of technical specifications that ensure it meets the needs of even the most demanding systems:

  • Interface Type: High-Speed Serial/Parallel
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Compact and robust packaging options available
  • Quality and Reliability: Built to Maxim Integrated's high standards for quality and reliability

For engineers and designers looking for a reliable, high-performance interface chip, the DS8313-RRX+ from Maxim Integrated is an excellent choice. Its combination of speed, durability, and efficiency makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess