EN
  • EN
  • DE

MT88E45BSR

Part No MT88E45BSR
Manufacturer Zarlink
Catalog Interface - Telecom
Description 4-Wire Calling Number Identification Circuit 2 (4-Wire CNIC2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1227881-MT88E45BSR
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT88E45BSR CAD Model

Description

The MT88E45BSR is a single-chip FSK/DTMF transceiver designed by Zarlink Semiconductor (now Microsemi, part of Microchip Technology). It integrates both Frequency Shift Keying (FSK) and Dual-Tone Multi-Frequency (DTMF) functionalities, making it suitable for applications requiring both data and voice transmission over telephone lines.

Applications

  • Caller ID systems
  • Remote control systems
  • Security systems
  • Point-of-sale (POS) terminals
  • Automated meter reading (AMR)
  • Data communication over voice lines
  • Telephone answering machines

Features

  • FSK demodulation and DTMF detection
  • Single 5V power supply
  • Low power consumption
  • Adjustable gain
  • DTMF transmit function
  • FSK transmit function
  • Crystal oscillator or external clock input
  • Serial data interface

Benefits

  • Integrates both FSK and DTMF functionalities into a single chip
  • Reduces component count and system cost
  • Simple interface to microcontrollers
  • Suitable for low-power applications
  • Allows for flexible gain adjustment
  • Supports both DTMF and FSK transmission
  • Provides flexibility in clock source selection
  • Enables easy data communication

Technical Specifications

The MT88E45BSR operates from a single 5V power supply and features low power consumption. It supports both Bell 202 and V.23 FSK standards for data transmission. The device includes adjustable gain settings to optimize performance for different line conditions. It incorporates a crystal oscillator circuit, allowing it to operate with an external crystal or from an external clock source. The serial data interface allows for easy communication with microcontrollers and other digital devices. The device also includes DTMF transmit functionality, enabling it to generate DTMF tones for dialing and control purposes.

The MT88E45BSR is a versatile and widely used FSK/DTMF transceiver that provides a cost-effective solution for data and voice communication over telephone lines. Its low power consumption, simple interface, and integrated functionalities make it a popular choice for designers of caller ID systems, remote control systems, and other similar applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1000 $64.8000
18+ $6.6459 $119.6262
27+ $6.4391 $173.8557
38+ $6.2312 $236.7856
48+ $6.0233 $289.1184
65+ $5.4008 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess