EN
  • EN
  • DE

DSL3510L S LJQY

Part No DSL3510L S LJQY
Manufacturer Intel
Catalog Ethernet Interface
Description Thunderbolt Controller 288-Pin FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface PCI
Maximum Operating Temperature 65 °C
Min Operating Temperature 0 °C
Number of I/Os 4
RoHS Compliant
Win Source Part Number 1056296-DSL3510L S LJQY
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSL3510L S LJQY CAD Model

Description

The DSL3510L S LJQY is a PCI Ethernet interface card manufactured by Intel.

  • I/Os: The card has 4 I/Os.
  • Operating Temperature: Operates in a temperature range of 0 °C to 65 °C.
  • RoHS Compliant: The card is RoHS compliant.
  • Application: Designed to be used in a desktop computer.
  • Supply and Demand: The supply and demand status of the card is currently experiencing a shortage.

You May Also Be Interested in

Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess