EN
  • EN
  • DE

DSL5520 S R1JC

Part No DSL5520 S R1JC
Manufacturer Intel
Catalog Ethernet Interface
Description Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 288
RoHS Compliant
Win Source Part Number 1056300-DSL5520 S R1JC
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSL5520 S R1JC CAD Model

Description

The DSL5520 S R1JC is an Ethernet controller manufactured by Intel, designed to provide high-performance network connectivity for various applications. It is typically used in servers, workstations, and other networking equipment to manage network traffic efficiently.

Applications:

  • Servers: Provides network connectivity for data centers and enterprise servers.
  • Workstations: Enables high-speed data transfer and network communication for professional workstations.
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) to manage network traffic.
  • Embedded Systems: Integrated into industrial control systems and other embedded devices requiring network connectivity.
  • Storage Systems: Facilitates data transfer between storage devices and network clients.

Features:

  • High-Speed Ethernet: Supports Gigabit Ethernet speeds for fast data transfer.
  • PCI Express Interface: Provides a high-bandwidth connection to the host system.
  • Advanced Features: Includes features such as TCP/IP offload, checksum offload, and VLAN support.
  • Power Management: Incorporates power-saving features to reduce energy consumption.
  • Reliability Features: Designed for reliable operation in demanding environments.

Benefits:

  • Improved Network Performance: Enhances network throughput and reduces latency.
  • Reduced CPU Load: Offloads network processing tasks from the host CPU, improving system performance.
  • Enhanced System Efficiency: Optimizes network resource utilization.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Increased System Reliability: Provides stable and dependable network connectivity.

Additional Details:

The DSL5520 S R1JC typically supports advanced networking features such as Quality of Service (QoS) and Jumbo Frames. It is designed to be compatible with various operating systems and network protocols. Power consumption and operating temperature ranges are specified in the official Intel datasheet. Its integration into networking devices allows for seamless data transfer and management across networks, contributing to overall network efficiency and performance.

You May Also Be Interested in

Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess