EN
  • EN
  • DE

KSZ9896CTXC

Part No KSZ9896CTXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards IEEE 802.3
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1196917-KSZ9896CTXC
Ultra Librarian 3D Model Ultra Librarian KSZ9896CTXC CAD Model

Description

The KSZ9896CTXC is an advanced, fully integrated Ethernet switch from Microchip Technology, designed to support a wide range of applications in the rapidly evolving networking and communications sectors. This high-performance product is part of Microchip's portfolio of reliable and efficient networking solutions that cater to the needs of modern, data-intensive environments.

Key Features

  • Port Configuration: The KSZ9896CTXC features six ports that offer a mix of 1G, 100M, and 10M Ethernet speeds, providing versatility for various network configurations and bandwidth requirements.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, this switch is designed to reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious businesses.
  • Advanced Switching Capabilities: It comes with a comprehensive suite of features like Quality of Service (QoS), VLAN support, and link aggregation, enhancing network performance and security.
  • Robust Management: The switch includes an array of management interfaces including SPI, I2C, MIIM, and a high-speed RGMII/MII/RMII interface, offering flexibility in system design and integration.
  • Industrial Temperature Range: Designed to operate in harsh environments, the KSZ9896CTXC functions reliably within an industrial temperature range of -40°C to +85°C.

Applications

With its robust feature set and flexibility, the KSZ9896CTXC is well-suited for a variety of applications, including:

  • Enterprise and small office/home office (SOHO) networking equipment
  • Industrial control and automation systems
  • Automotive networking and infotainment systems
  • Security systems and cameras
  • Smart home devices and IoT gateways

Product Support and Resources

Microchip Technology provides extensive support and resources for the KSZ9896CTXC, including detailed datasheets, technical documentation, application notes, and reference designs. This ensures that designers and engineers can rapidly integrate the switch into their products and bring them to market with confidence in their network performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9066 $59.7198
7+ $16.3337 $114.3359
10+ $15.8232 $158.2320
14+ $15.3128 $214.3792
17+ $14.8024 $251.6408
23+ $13.2711 $305.2353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,241 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess