EN
  • EN
  • DE

VSC7420XJG-02

Part No VSC7420XJG-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7420
MSL Level 4 (72 Hours)
ECCN 5A991C
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1211952-VSC7420XJG-02
Ultra Librarian 3D Model Ultra Librarian VSC7420XJG-02 CAD Model

Description

Microchip Technology VSC7420XJG-02 Product Overview

The VSC7420XJG-02 is a high-performance, feature-rich Ethernet switch from Microchip Technology, designed to cater to the demanding needs of modern networking applications. This product is part of Microchip's extensive portfolio of networking solutions that are known for their reliability, efficiency, and advanced capabilities. The VSC7420XJG-02 is specifically engineered to address the challenges faced in both enterprise and industrial environments, offering a perfect blend of power, versatility, and connectivity.

Key Features and Benefits

  • Port Configuration: The switch boasts an impressive array of ports, including 10 fully integrated 10/100/1000BASE-T Ethernet ports. This allows for high-speed data transfer and connectivity with multiple devices, making it ideal for complex network topologies.
  • Energy Efficiency: With energy-saving features, the VSC7420XJG-02 is designed to minimize power consumption without sacrificing performance, contributing to a greener and more cost-effective network infrastructure.
  • Advanced Security: Security is a paramount concern in today's networked world, and the VSC7420XJG-02 addresses this with robust security protocols and features that help protect against unauthorized access and ensure data integrity.
  • Quality of Service (QoS): The switch supports advanced QoS features, enabling prioritization of network traffic to ensure that critical applications receive the bandwidth they require for optimal performance.
  • Layer 2+ Features: It includes enhanced Layer 2+ capabilities, which provide additional network segmentation and management options, improving overall network efficiency and flexibility.
  • Easy Management: The VSC7420XJG-02 supports various management interfaces, including an intuitive web-based GUI, SNMP for remote monitoring, and command-line interface (CLI) for detailed configuration control.

The VSC7420XJG-02 is not only a testament to Microchip Technology's commitment to innovation but also an essential component for building reliable, high-performance networks. Whether deployed in data centers, small offices, or industrial environments, the VSC7420XJG-02 is designed to meet the rigorous demands of modern networking, offering a scalable, secure, and efficient solution for today's connected world.

For more detailed specifications and information on how to integrate the VSC7420XJG-02 into your networking solution, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess