EN
  • EN
  • DE

CYP15G0402DXB-BGC

Part No CYP15G0402DXB-BGC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Cypress Semiconductor Corp
Series HOTlink II™
Package Tray
Product Status Obsolete
Interface LVTTL
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 830mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 256-BGA Exposed Pad
Supplier Device Package 256-L2BGA (27x27)
Base Product Number CYP15G0402
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-CYP15G0402DXB-BGC-CY,CYPCYPCYP15G0402DXB-BGC
Standard Package 40
Win Source Part Number 1020500-CYP15G0402DXB-BGC
Ultra Librarian 3D Model Ultra Librarian CYP15G0402DXB-BGC CAD Model

Description

The CYP15G0402DXB-BGC is a 4 circuit integrated circuit designed for use in telecom interfaces.

  • Series: HOTlink II™
  • Package: 256-BGA Exposed Pad
  • Interface: LVTTL
  • Current Supply: 830mA
  • Voltage Supply: 3.135V ~ 3.465V
  • Operating Temperature: 0°C to 70°C
  • ECCN: 5A991B1 compliant
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess