EN
  • EN
  • DE

TDP142RNQT

Part No TDP142RNQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series DisplayPort™
Package Tape & Reel
Product Status Active
Applications Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Interface HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Mounting Type Surface Mount
Base Product Number TDP142
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353154-TDP142RNQT
Ultra Librarian 3D Model Ultra Librarian TDP142RNQT CAD Model

Description

The TDP142RNQT is a cutting-edge signal conditioner from Texas Instruments, designed to optimize the performance and reliability of high-speed data transmission. This device is part of TI's extensive range of interface products, and it is specifically engineered to enhance the capabilities of HDMI and DisplayPort connections. The TDP142RNQT is ideally suited for a variety of applications, including consumer electronics, professional video equipment, gaming consoles, and personal computing devices.

Key Features

  • High-Speed Performance: The TDP142RNQT supports high data rates, ensuring compatibility with the latest HDMI 2.0 and DisplayPort 1.4 standards. This allows for the seamless transmission of 4K and even 8K video content with exceptional clarity and without signal degradation.
  • Advanced Signal Conditioning: This device includes advanced features such as equalization, redriver, and signal boosting capabilities, which help to extend the signal reach and improve the integrity of data transmission over long cables or through complex connection pathways.
  • Low Power Consumption: Designed with power efficiency in mind, the TDP142RNQT operates with minimal power draw, making it an ideal solution for energy-conscious applications and helping to reduce the overall power consumption of the host system.
  • Enhanced ESD Protection: The TDP142RNQT is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device and connected components from the potential damage caused by static electricity and other voltage spikes.
  • Compact Form Factor: The compact design of the TDP142RNQT allows for easy integration into a wide range of devices, from handheld gadgets to large-scale video displays, without compromising on space or design aesthetics.

Applications

The versatility of the TDP142RNQT makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Digital TVs and Set-Top Boxes
  • Home Theater Systems
  • Gaming Consoles
  • Computer Monitors and Laptop Docking Stations
  • Video Projectors
  • Professional Video Editing and Playback Equipment

With its superior signal conditioning capabilities and support for the latest video standards, the TDP142RNQT from Texas Instruments stands as a pivotal component for any system requiring high-quality video transmission and robust performance.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6999 $51.6989
26+ $3.8563 $100.2638
41+ $3.7358 $153.1678
56+ $3.6153 $202.4568
72+ $3.4948 $251.6256
96+ $3.1333 $300.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess