Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 24 Weeks
Features Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small
Manufacturer TT Electronics
Series Photologic®
Package Bulk
Operating Temperature Range -40°C ~ 100°C (TA)
Package TO-18 small
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number OPL820-ND, 365-1868
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888180-OPL820
Ultra Librarian 3D Model Ultra Librarian OPL820 CAD Model

Description

The TT Electronics OPL820 is an optical sensor that features a 935nm photo detector and logic output push-pull.

  • Feature: 935nm photo detector and logic output push-pull
  • Applications: Motion detection, proximity sensing, and ambient light sensing
  • Operating Temperature: -40°C to 100°C
  • Package: TO-18 small package
  • Mounting: Bulk
  • Supply and Demand: Limited

You May Also Be Interested in

Omron
PHOTOTRANSISTOR ELEMENT
Need more? Email Us
ECAD model for EE-TP109
Omron
PHOTODETECTOR TRANSISTORS
Need more? Email Us
ECAD model for EE-TP305-X
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL560-OCA
TT Electronics
SENSOR PHOTOLOGIC CMOS SIDE LOOK
Need more? Email Us
ECAD model for OPL530-OC
Melexis Technologies NV
IC OPTICAL SW SCHMITT TRIG 8SOIC
Need more? Email Us
ECAD model for MLX75303SXD-EAA-000-TU
TT Electronics
SENSOR PHOTOLOGIC CMOS SIDE LOOK
Need more? Email Us
ECAD model for OPL531-OCA
TT Electronics
SENSOR PHOTOLOGIC HERMETIC TO-18
Need more? Email Us
ECAD model for OPL820-OC
Omron
PHOTO-IC TYPE RECEIVER ELEMENT
Need more? Email Us
ECAD model for EE-TP405-X
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL561-OCA

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0153 $66.1683
27+ $4.9356 $133.2612
41+ $4.7814 $196.0374
56+ $4.6272 $259.1232
73+ $4.4729 $326.5217
97+ $4.0102 $388.9894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,680 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention