EN
  • EN
  • DE
Part No 829
Manufacturer Keystone Electronics
Catalog Terminal Strips and Turret Boards
Description TERM LUG STRIP 8POS 0.375\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 8 (6 + 2 Ground)
Pitch 0.375" (9.53mm)
Number of Rows 1
Board Size 3.000" L x 0.375" W x 0.062" H (76.20mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636719-829
Ultra Librarian 3D Model Ultra Librarian 829 CAD Model

Description

N

You May Also Be Interested in

810
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
809
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
811
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
834
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
812
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
800
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
Eaton Bussmann
TERM STRIP 8POS THREADED STUD
Need more? Email Us
817
Keystone Electronics
TERM LUG STRIP 5POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 3POS THREADED STUD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess