EN
  • EN
  • DE
Part No 807
Manufacturer Keystone Electronics
Catalog Terminal Strips and Turret Boards
Description TERM LUG STRIP 3POS 0.375\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 3 (2 + 1 Ground)
Pitch 0.375" (9.53mm)
Number of Rows 1
Board Size 1.125" L x 0.375" W x 0.062" H (28.58mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636709-807
Ultra Librarian 3D Model Ultra Librarian 807 CAD Model

Description

N

You May Also Be Interested in

817
Keystone Electronics
TERM LUG STRIP 5POS 0.375\
Need more? Email Us
834
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 3POS THREADED STUD
Need more? Email Us
804
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
810
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 7P 0.75\
Need more? Email Us
828
Keystone Electronics
TERM LUG STRIP 8POS 0.375\
Need more? Email Us
Eaton Bussmann
JUNCTION BLOCK
Need more? Email Us
825
Keystone Electronics
TERM LUG STRIP 7POS 0.375\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess