Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style N Type
Connector Type Jack, Female Socket
Contact Termination Crimp
Shield Termination Clamp
Impedance 50 Ohms
Mounting Type Free Hanging (In-Line)
Cable Group RG-8, 11, 214
Fastening Type Threaded
Frequency - Max 10GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Phosphor Bronze
Ultra Librarian 3D Model Ultra Librarian NJ-8/U CAD Model

You May Also Be Interested in

Amphenol
CONN SMA PLUG STR 50OHM CRIMP
Need more? Email Us
ECAD model for M39012/55B3012
Radiall USA, Inc.
SMA / STRAIGHT PLUG FULL CRIMP-T / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
ECAD model for R124071123W
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
ECAD model for M39012/56B3119
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $6.6915
ECAD model for 5227161-7
Amphenol
CONN SMA JACK STR 50OHM CRIMP
Need more? Email Us
ECAD model for M39012/59-3026
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $27.5540
ECAD model for SF1521-60070
Switchcraft Inc.
CONN 1.0/2.3 PLG STR 75OHM CRIMP
Need more? Email Us
ECAD model for DIN1855A
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
ECAD model for M39012/56-3028
Pulse
CONNECTOR UHF MALE CRIMP RG-58/U
Need more? Email Us
ECAD model for MPLCRIMP

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention