EN
  • EN
  • DE

R124071123W

Part No R124071123W
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA / STRAIGHT PLUG FULL CRIMP-T / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Series -
Package Bulk
Product Status Active
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Cable Group RG-188, 316
Fastening Type Threaded
Frequency - Max 12.4 GHz
Number of Ports 1
Features -
Housing Color Gold
Ingress Protection -
Center Contact Material Brass
Includes -
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 100
Insertion Loss -
Base Product Number R12407
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1355603-R124071123W
Ultra Librarian 3D Model Ultra Librarian R124071123W CAD Model

Description

The R12407 is a coaxial connector assembly manufactured by Radiall USA, Inc.

  • Connector Type: Plug, Male Pin
  • Contact Termination: Crimp
  • Fastening Type: Threaded
  • Voltage - Rated: 250V
  • Body Material: Brass
  • Body Finish: Gold
  • Center Contact Material: Brass
  • Center Contact Finish: Gold
  • Impedance: 50Ohm
  • Frequency - Max: 12.4GHz
  • Cable Group: RG-188, 316
  • Mating Cycle: 100
  • Series: SMA
  • Port: Single

You May Also Be Interested in

Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess