Products specifications Report Issue?

Manufacturer Umec
Win Source Part Number 365238-TG-UTB01805F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG-UTB01805F CAD Model

Description

The TG-UTB01805F is a thermal gap filler pad manufactured by Umec. These pads are engineered to facilitate efficient heat transfer between heat-generating components and heat sinks or other cooling mechanisms. They play a vital role in maintaining optimal operating temperatures and preventing overheating in electronic equipment.

Applications

  • Power Amplifiers
  • Motor Controllers
  • Medical Devices
  • Industrial Control Systems
  • High-Performance Computing (HPC) Systems

Features

  • Superior Thermal Conductivity: Ensures rapid heat dissipation, keeping components within their specified temperature limits.
  • Excellent Conformability: Adapts easily to irregular surfaces, maximizing contact area and minimizing thermal resistance.
  • Dielectric Strength: Offers electrical insulation, preventing electrical arcing and ensuring safe operation.
  • Simple Installation: Can be easily applied and removed, simplifying maintenance and repair procedures.
  • Long-Term Stability: Maintains its thermal performance over extended periods, providing consistent and reliable heat dissipation.

Benefits

  • Optimized Thermal Performance: Enables components to operate at their full potential without the risk of overheating.
  • Extended Component Lifespan: Reduces thermal stress on components, prolonging their operational life and minimizing downtime.
  • Reduced System Noise: Minimizes the need for active cooling solutions, resulting in quieter and more energy-efficient systems.
  • Improved System Reliability: Enhances the overall stability and dependability of electronic equipment.
  • Flexible Design Options: Allows for greater flexibility in component placement and system design.

These thermal gap filler pads typically consist of silicone or other elastomeric materials filled with thermally conductive particles. The thermal conductivity typically ranges from 1 to 6 W/mK, depending on the specific formulation. They are available in various thicknesses and sizes to accommodate different application requirements. The TG-UTB01805F pad provides exceptional thermal performance and ease of use, making it a preferred choice for demanding thermal management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for TVP9001
MSTAR
Need more? Email Us
ECAD model for TSUMU88EDI-LF-5
TKS
ZINC OXIDE VARISTOR
Lowest to $0.1410
ECAD model for TVR14511KSY
Infineon Technologies
Need more? Email Us
ECAD model for TUA6014XS
Inpaq
Lowest to $0.3764
ECAD model for TVLS14302AC0
Texas Instruments
NTSC PAL VIDEO DECODER
Need more? Email Us
ECAD model for TVP5020CPFP
Texas Instruments
Need more? Email Us
ECAD model for TVP9001ZDSR
Toshiba Semiconductor and Storage
Lowest to $3.6158
ECAD model for TV00570002CDGB
ELAN Microelectronics
Lowest to $34.7305
ECAD model for TVA0600N09F

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention