Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-252
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 744064-78M06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78M06 CAD Model

Description

The 78M06 is a fixed positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 6V output voltage from a higher input voltage. As part of the 78xx series, this regulator is known for its simplicity and ease of use in various electronic circuits. The 'M' in the part number typically indicates a medium current capability, usually around 500mA, making it suitable for a wide range of applications.

Applications

  • Power supplies for microcontrollers and digital logic circuits requiring a 6V supply.
  • Battery charging circuits where a regulated 6V charging voltage is needed.
  • Linear voltage regulation in consumer electronics.
  • Post-regulation for switching power supplies.
  • Instrumentation and measurement equipment.

Features

  • Fixed 6V Output Voltage: Provides a stable and precise 6V output.
  • Output Current up to 500mA: Suitable for medium-power applications.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Short-Circuit Protection: Protects the regulator from damage due to output shorts.
  • Overvoltage Protection: Safeguards the regulator and connected circuitry from high input voltages.
  • Internal Current Limiting: Limits the output current to prevent overload conditions.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices by providing a stable 6V supply.
  • Protection Against Damage: Built-in protection features prevent damage from common electrical issues.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Cost-Effective Solution: Provides a reliable 6V supply at a reasonable cost.
  • Long-Term Reliability: Robust design ensures reliable operation over an extended lifespan.

Additional Details

The 78M06 typically comes in a through-hole package such as TO-220 or similar. It requires input and output capacitors for stable operation, typically in the range of 0.33μF on the input and 0.1μF on the output. The maximum input voltage is usually around 35V, but it's crucial to refer to the specific datasheet for precise specifications. The operating temperature range is typically from -40°C to +125°C. This regulator provides a cost-effective and reliable solution for generating a stable 6V power supply in various electronic applications requiring up to 500mA.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,605+ $0.0624 $100.1520
2,480+ $0.0605 $150.0400
3,420+ $0.0585 $200.0700
4,420+ $0.0566 $250.1720
5,920+ $0.0507 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,900 pieces
MOQ: 660 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention