EN
  • EN
  • DE

B772SSL-E-AE3-R

Part No B772SSL-E-AE3-R
Manufacturer UTC
Catalog END - OF - LIFE
Description MEDIUM POWER LOW VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1150857-B772SSL-E-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B772SSL-E-AE3-R CAD Model

Description

The B772SSL-E-AE3-R is a PNP epitaxial silicon transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in various amplifier and switching applications. This transistor is characterized by its low saturation voltage and high current capability.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifiers for audio signals.
  • Switching Circuits: Employed in switching regulators, DC-DC converters, and load switches.
  • Motor Control Circuits: Used in controlling small DC motors.
  • General Purpose Amplification: Suitable for general-purpose amplification applications.
  • Linear Regulators: Used in linear voltage regulators.

Features:

  • PNP Epitaxial Silicon Transistor: Provides reliable and efficient amplification.
  • Low Saturation Voltage: Ensures low power dissipation and efficient switching.
  • High Collector Current: Allows for high current handling capabilities.
  • High DC Current Gain (hFE): Provides good amplification characteristics.
  • Complementary to D882: Can be used in complementary push-pull configurations with NPN transistor D882.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Efficient Amplification: Low saturation voltage ensures efficient amplification.
  • High Current Handling: Capable of handling high current loads.
  • Versatile Applications: Suitable for a wide range of amplifier and switching applications.
  • Easy to Use: Compatible with standard circuit designs.
  • Compact Size: Surface mount package saves board space.

Additional Details:

The B772SSL-E-AE3-R has specific electrical characteristics. It typically has a collector-emitter voltage (VCEO) rating that allows it to be used in circuits with moderate voltage levels. The DC current gain (hFE) is typically specified within a certain range, ensuring consistent performance across different devices. The surface mount package allows for easy placement and soldering during PCB assembly. When used in audio amplifier circuits, it can provide a clean and amplified signal with low distortion. In switching applications, its low saturation voltage minimizes power loss and improves efficiency. It is commonly used in power supplies and battery-operated devices due to its efficiency and compact size. It operates over a specified temperature range, ensuring reliability in various environmental conditions. The B772SSL-E-AE3-R meets industry-standard safety and environmental requirements, making it suitable for a wide range of commercial and industrial applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess