Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1151236-BA9741
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA9741 CAD Model

Description

The BA9741 is a voltage detector IC manufactured by UTC.

  • Detection Voltage Range: 1.6V to 6.0V
  • Supply Voltage Range: 0.8V to 10V
  • Applications: power management, battery-powered systems, and consumer electronics
  • Compliance: RoHS compliant
  • Supply: Available in limited supply
  • Description: The BA9741 is a reliable and efficient voltage detector that is suitable for use in a wide range of electronic devices.

You May Also Be Interested in

NXP / Nexperia
16-bit controlled enable rate 1-of-2 multiplexer/demultiplexer with precharged outputs and Schottky undershoot protection for live insertion
Lowest to $15.4657
ECAD model for CBT6832EDGG
Elpida Memory
1G bits DDR Mobile RAM™ WTR (Wide Temperature Range), Low Power Function
Need more? Email Us
ECAD model for EDD10163BBH-5BLS-F
Siemens
Si-MMIC-Amplifier in SIEGET 25-Technologie (Cascadable 50 W-gain block Unconditionally stable)
Need more? Email Us
ECAD model for BGA427
Alliance Memory, Inc.
3.3 V 256 K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C34098A-15TI
Texas Instruments
3-A HIGH-EFFICIENCY PWM POWER DRIVER
Lowest to $23.4587
ECAD model for DRV591VFPRG4
BCD Semiconductor Manufacturing Limited
1A LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ECAD model for AZ1117D-3.3E1
Elite Semiconductor Memory Technology Inc.
3V Only 16 Mbit Serial Flash Memory with Dual
Need more? Email Us
ECAD model for F25L16PA
Aimtron
2.5/2.7/2.8/3.0/3.3/4.5/5.0V 150mA LDO
Need more? Email Us
ECAD model for AT1201-27X
Fuji Electric
Bipolar IC For Switching Power Supply Control
Lowest to $1.4631
ECAD model for FA5310

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention