EN
  • EN
  • DE

LM339L

Part No LM339L
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP-14
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 746783-LM339L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339L CAD Model

Description

The LM339L is a low-power quad comparator from UTC (Unisonic Technologies Co., Ltd.). It consists of four independent voltage comparators designed to operate from a single power supply over a wide voltage range. These comparators are characterized by low input bias current, low offset voltage, and high open-loop gain, making them suitable for various analog signal processing applications.

Applications

  • Voltage Comparators
  • Zero Crossing Detectors
  • Oscillator Circuits
  • Analog-to-Digital Converters (ADCs)
  • Relay Drivers
  • Window Comparators
  • Level Detectors

Features

  • Low supply current drain: 0.8mA (typical) at VCC = +5V
  • Wide single-supply voltage range: +2V to +36V
  • Dual-supply operation: ±1V to ±18V
  • Low input bias current: 25nA (typical)
  • Low input offset voltage: 2mV (typical)
  • High open-loop gain: 100dB (typical)
  • Output compatible with TTL, DTL, ECL, MOS, and CMOS logic
  • Available in various packages such as DIP, SOP, and TSSOP

Benefits

  • Low power consumption makes it suitable for battery-powered applications.
  • Wide supply voltage range provides flexibility in various circuit designs.
  • Low input bias current minimizes loading effects on the input signal.
  • High open-loop gain ensures accurate comparison of input voltages.
  • TTL compatible output allows direct interface with digital logic circuits.
  • Multiple comparators in a single package reduce component count and board space.

Additional Details

The LM339L provides an open-collector output, allowing for wired-OR configurations. This means multiple comparators can be connected to a single pull-up resistor to create a more complex logic function. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial applications. Input common-mode voltage range includes ground, simplifying single-supply operation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess