The MC34063AG is a monolithic control circuit manufactured by UTC (Unisonic Technologies Co., Ltd.) delivering the primary functions for DC-DC converters. This device contains an internal temperature compensated reference, comparator, controlled duty cycle oscillator with an active current limit circuit, driver and high current output switch.
Applications:
- Step-Up Converters
- Step-Down Converters
- Voltage Inverting Converters
- DC-DC Power Supplies
- Battery Chargers
Features:
- Operating voltage: 3.0V to 40V
- Low Standby Current
- Current Limiting
- Output Switch Current to 1.5A
- Adjustable Output Voltage
Benefits:
- Flexibility to design various converter topologies
- Low power consumption in standby mode
- Protection against overcurrent conditions
- High output current capability
- Ability to set desired output voltage
Technical Specifications:
The MC34063AG operates from a supply voltage range of 3.0V to 40V. It has an internal oscillator frequency that can be adjusted using external components. The output switch can handle a current of up to 1.5A. The device includes an active current limit circuit to protect the output switch from overcurrent conditions. It features a temperature-compensated reference to ensure stable operation over a wide temperature range. The device is available in various packages, including DIP-8 and SO-8. The operating temperature range is typically -40°C to +85°C.
This versatile DC-DC converter control circuit simplifies the design of various power supply circuits. Its wide operating voltage range and adjustable output voltage make it suitable for a broad range of applications. The internal current limiting feature enhances the reliability of the circuit by preventing damage due to overcurrent. The UTC MC34063AG is a cost-effective and reliable choice for DC-DC conversion applications.