Products specifications

Connector Type Header, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 2
Level, Class 2
Mounting Type Through Hole
Termination Wire Wrap
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612552-RE96MW
Ultra Librarian 3D Model Ultra Librarian RE96MW CAD Model

You May Also Be Interested in

TE Connectivity
CONN DIN PLUG 32POS PCB RA GOLD / 32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
Need more? Email Us
ECAD model for 5-1393644-9
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 09032964825
TE Connectivity
Board Euro Connector, 64 Contact
Need more? Email Us
ECAD model for V42254B1200B640
TE Connectivity
CONN DIN HDR 64POS PCB / 64 Position Din Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 1393756-5
Amphenol CONEC
CONN DIN RCPT 64POS
Need more? Email Us
ECAD model for 122A10029X
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
Need more? Email Us
ECAD model for 148384-5
TE Connectivity
CONN DIN PLUG 64POS PCB RA GOLD / 64 (60 + 4 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Need more? Email Us
ECAD model for 5148412-5
Amphenol
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 86094648115755E1LF
TE Connectivity
CONN DIN RCPT 48POS
Need more? Email Us
ECAD model for 535034-5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention