Products specifications Report Issue?

Lead Free Lead Free
Power Rating 2 W
Resistance 50 mΩ
Win Source Part Number 984004-CS75FTKR050
Categories OEM Parts(C-E)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS75FTKR050 CAD Model

Description

The CS75FTKR050 is a current sense resistor manufactured by Viking Tech. This resistor is designed for accurate current measurement in electronic circuits, particularly in applications where precise monitoring of current flow is crucial. It features a low resistance value and high power handling capability, making it suitable for various power management and control systems.

Applications:

  • Power Supplies
  • Motor Control Circuits
  • Battery Management Systems
  • Overcurrent Protection Circuits
  • Automotive Electronics

Features:

  • Low Resistance Value: Provides minimal voltage drop for accurate current sensing.
  • High Power Rating: Capable of handling high power levels without significant resistance drift.
  • Stable Performance: Offers stable resistance over a wide range of operating temperatures.
  • Surface Mount Design: Facilitates easy integration into printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring of current flow in critical circuits.
  • Improved Power Management: Facilitates efficient control and regulation of power in electronic systems.
  • Enhanced Overcurrent Protection: Provides reliable protection against excessive current levels.
  • Increased System Reliability: Stable resistance minimizes drift and ensures consistent performance.
  • Reduced Size and Weight: Surface mount design allows for compact and lightweight solutions.

Additional Details:

The Viking Tech CS75FTKR050 current sense resistor is typically available in various package sizes, such as 2512 and 2010. The specific resistance value, tolerance, and temperature coefficient of resistance (TCR) may vary depending on the part number. It is crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines. The resistor is designed to provide accurate and reliable current sensing, contributing to the overall performance and safety of electronic devices. The CS75FTKR050 offers a resistance value of 50 milliohms.

You May Also Be Interested in

TDK Corporation
Lowest to $1.2202
ECAD model for C5750X7T2E225KT000N
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Need more? Email Us
ECAD model for C8751H
TDK Corporation
Lowest to $0.2780
ECAD model for C4532X7R2A684KT0L0U
TDK Corporation
Lowest to $0.7336
ECAD model for C4532X7T2E105KT000N
Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88
TDK Corporation
Need more? Email Us
ECAD model for C4532X5R1A226MT000N
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for EL817(S)(A)(TU)-V

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention